The TR-6052U is a programmable time delay relay in the TR-6 Series, designed for interval on timing with a universal input voltage of 24-240V AC and 12-125V DC. It features a 10A DPDT output contact rated for 1/2HP at 120/240V AC (N.O.) and 1/3HP at 120/240V AC (N.C.), and uses an industry-standard 8-pin octal socket. The relay offers 16 built-in time ranges selectable via a rotary switch, with the 0.1 to 1 second range enabled when the dial is set to position B. It meets EN60947-1 and EN60947-5-1 standards and is certified under File #E109466 for Low Voltage and EMC Directives. Operating temperature ranges from -28°C to 65°C, and the unit has a mechanical life of 10,000,000 operations.
TIME DELAY RELAY, DPDT, 0.1S-1S, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 01AC4286 |
| Product Name | Time Delay Relay, Dpdt, 0.1S-1S, 240V; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |