TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92B8392 |
| Product Name | Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |