Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-56521-18

Description
Dual knob units, 11 pin octal, control switch trigger, off time/on time
Description
Dual knob units, 11 pin octal, control switch trigger, off time/on time

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-56521-18
Single-Range Time Delay Relay TR-56521-18
Dual knob units, 11 pin octal, control switch trigger, off time/on time

Dual knob units, 11 pin octal, control switch trigger, off time/on time

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number TR-56521-18
Product Name Single-Range Time Delay Relay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 122 F (-27.78 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423166-2-ND - DigiKey
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
24V AC/DC Tube Base Dial Timing Relay - 700-HRQN2HU25 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
 - 4460406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Asymmetrical Flash
Function Type Single Function
View Details