Non-programmable plug-in time-delay relay with a delayed interval function, rated for 10A DPDT output contacts at 240V AC or 30V DC, and input voltage of 120V AC/DC. It uses an 8-pin octal socket and has an adjustable OFF time range of 0.6 to 60 seconds followed by an ON time range of 0.6 to 60 seconds. The relay meets EN60947-1 and EN60947-5-1 standards, and is certified under File #E109466 and File #LR45565. Insulation voltage is 2,000 volts, with a mechanical life of 10,000,000 operations. Maximum ambient temperature is 65°C for 120V input voltage.
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:600ms; Time Max:60s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Through Hole; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4699 |
| Product Name | Time-Delay Relay; Contact Voltage Vdc Macromatic Controls |
| Mounting | PCBoard; Through Hole |