The TR-55122-16 is a non-programmable time delay relay in the TR-5 Series, designed for repeat cycle timing with ON time followed by OFF time and repeating. It operates on 240V AC and features a DPDT 10A output contact rated for 240V AC/30V DC and 1/2HP at 120/240V AC. The unit uses an 8-pin octal socket and has an onboard adjustable time delay with a range of 0.6 to 60 minutes, as indicated by the -16 code. It complies with B300 and R300 standards and meets EN60947-1 and EN60947-5-1 requirements. The relay has a mechanical life of 10,000,000 operations and an electrical life of 100,000 operations under full load. Operating temperature ranges from -28°C to 65°C.
TIME DELAY RELAY, DPDT, 60MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.6min; Time Max:60min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4618 |
| Product Name | Time Delay Relay, Dpdt, 60Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |