Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls TR-55122-10

Description
TIME DELAY RELAY, DPDT, 180S, 240VAC; Contact Voltage VDC:28VDC; Time Min:1.8s; Time Max:180s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Datasheet
Description
TIME DELAY RELAY, DPDT, 180S, 240VAC; Contact Voltage VDC:28VDC; Time Min:1.8s; Time Max:180s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls - 28B4613 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls
28B4613
Time Delay Relay, Dpdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls 28B4613
TIME DELAY RELAY, DPDT, 180S, 240VAC; Contact Voltage VDC:28VDC; Time Min:1.8s; Time Max:180s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

TIME DELAY RELAY, DPDT, 180S, 240VAC; Contact Voltage VDC:28VDC; Time Min:1.8s; Time Max:180s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B4613
Product Name Time Delay Relay, Dpdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.1211 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Industrial Relay - 700-CF040KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details