The TR-55122-09 is a non-programmable time delay relay in the TR-5 Series, featuring a DPDT 10A output contact rated for 240V AC and 30V DC, with a repeat cycle timing function where ON time precedes OFF time and repeats. It uses an 8-pin octal socket, has onboard adjustable timing ranging from 1.2 to 120 seconds as defined by the 09 code, and operates on 120V AC/DC input. The relay supports a voltage tolerance of ±10% to -15% and maintains a mechanical life of 10,000,000 operations. Dimensions are 2.4 x 2.9 x 1.7 inches (60 x 74 x 43 mm). It complies with EN60947-1 and EN60947-5-1 standards and is rated for operation between -28°C and 65°C.
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.2s; Time Max:120s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4612 |
| Product Name | Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |