The TR-53126-04 is a non-programmable time delay relay from the TR-5 Series, designed for repeat cycle timing with off time first followed by on time, repeating. It operates on 12V DC input and features a 10A DPDT output contact rated for 240V AC and 30V DC, with a 1/2 HP capacity at 120/240V AC for normally open contacts. The unit uses an 8-pin octal socket, has an onboard adjustable time delay range of 0.05 to 5 seconds, and complies with B300, R300, AC15, and DC13 standards. Dimensions are 2.9 inches high by 1.7 inches wide by 3.5 inches deep. The relay has a mechanical life of 10,000,000 operations and an electrical life of 100,000 operations under full load. Operating temperature ranges from -28°C to 65°C.
TIME DELAY RELAY, DPDT, 5S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.05s; Time Max:5s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4541 |
| Product Name | Time Delay Relay, Dpdt, 5S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |