Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-53122-07

Description
Dual knob units, dimensions 1.7" x 3.5" x 2.4", 8 pin octal
Description
Dual knob units, dimensions 1.7" x 3.5" x 2.4", 8 pin octal

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-53122-07
Single-Range Time Delay Relay TR-53122-07
Dual knob units, dimensions 1.7" x 3.5" x 2.4", 8 pin octal

Dual knob units, dimensions 1.7" x 3.5" x 2.4", 8 pin octal

Supplier's Site
MCRM Time Delay - TR-53122-07 - Galco Industrial Electronics
Madison Heights, MI, United States
MCRM Time Delay
TR-53122-07
MCRM Time Delay TR-53122-07
Repeat Cycle Timer, 120VAC/DC,

Repeat Cycle Timer, 120VAC/DC,

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number TR-53122-07 TR-53122-07
Product Name Single-Range Time Delay Relay MCRM Time Delay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3587213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSC3GU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details