The TR-5 series is a non-programmable time delay relay with DPDT 10A output contacts rated for 240V AC and 30V DC, housed in an 8-pin octal socket and measuring 2.9 x 2.4 x 1.7 inches (74 x 60 x 43 mm). It supports onboard adjustable time delays from 0.05 seconds to 2 hours, with the TR-53122-07 variant set for a 0.3 to 30 second range. The relay operates on 50/60 Hz AC or DC input voltages, has a temperature range of -28°C to 65°C, and meets EN60947-1 and EN60947-5-1 standards. Mechanical life is rated at 10,000,000 operations and electrical life at 100,000 operations under full load.
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3s; Time Max:30s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4524 |
| Product Name | Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |