Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-51926-13

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", power trigger
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", power trigger

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-51926-13
Single-Range Time Delay Relay TR-51926-13
Single knob units, dimensions 1.7" x 3.5" x 2.4", power trigger

Single knob units, dimensions 1.7" x 3.5" x 2.4", power trigger

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Time Delay Relays
Product Number TR-51926-13
Product Name Single-Range Time Delay Relay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

One Shot High Performance Timing Relay - 700-FSD3LU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 160234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details