The TR-51922-05 is a non-programmable time delay relay with a 10A DPDT output contact, designed for 240V AC input and configured for off-delay operation with an onboard adjustable time delay range of 0.1 to 10 seconds. It uses an 11-pin octal socket and complies with the TR-5 series features including a timing range selectable via a two-digit code, where -05 specifies the 0.1-10 second interval. The relay is intended for panel mounting using standard octal sockets and does not support remote adjustable timing.
TIME DELAY RELAY, DPDT, 10S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4438 |
| Product Name | Time Delay Relay, Dpdt, 10S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |