Macromatic Industrial Controls, Inc. Time-Delay Relay; Contact Voltage Vdc Macromatic Controls TR-51668-08

Description
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:600ms; Time Max:60s; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Through Hole; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes
Datasheet
Description
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:600ms; Time Max:60s; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Through Hole; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time-Delay Relay; Contact Voltage Vdc Macromatic Controls - 28B4221 - Newark, An Avnet Company
Chicago, IL, United States
Time-Delay Relay; Contact Voltage Vdc Macromatic Controls
28B4221
Time-Delay Relay; Contact Voltage Vdc Macromatic Controls 28B4221
Time-Delay Relay; Contact Voltage VDC:30V; Time Min:600ms; Time Max:60s; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Through Hole; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes

Time-Delay Relay; Contact Voltage VDC:30V; Time Min:600ms; Time Max:60s; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Through Hole; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B4221
Product Name Time-Delay Relay; Contact Voltage Vdc Macromatic Controls
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-336/001-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details