The TR-51662-04 is an 8-pin SPDT off-delay time delay relay from the TR-5 series, operating on 120V AC/DC with a 0.05 to 5 second adjustable delay. It uses an industry-standard 8-pin octal socket and has SPDT contacts rated for 10A at 240V AC or 30V DC. The relay requires a minimum trigger closure time of 0.05 seconds and resets upon removal of input voltage. Maximum load is 2 VA, with input voltage tolerance of ±10% to -15%. Mechanical life is 10 million operations, with 100,000 full-load operations. Operating temperature range is -28°C to 65°C. The unit meets EN60947-1 and EN60947-5-1 standards and carries E109466 and LR45565 approvals. Dimensions are 60 x 74 x 43 mm.
TIME DELAY RELAY, DPDT, 5S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.05s; Time Max:5s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4173 |
| Product Name | Time Delay Relay, Dpdt, 5S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |