Macromatic Industrial Controls, Inc. Single-Range Time Delay Relay TR-51622-16

Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger
Description
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Single-Range Time Delay Relay
TR-51622-16
Single-Range Time Delay Relay TR-51622-16
Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Single knob units, dimensions 1.7" x 3.5" x 2.4", control switch trigger

Supplier's Site
MCRM Time Delay - TR-51622-16 - Galco Industrial Electronics
Madison Heights, MI, United States
MCRM Time Delay
TR-51622-16
MCRM Time Delay TR-51622-16
Time Delay Relay, 120VAC/DC, 0.6-60

Time Delay Relay, 120VAC/DC, 0.6-60

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number TR-51622-16 TR-51622-16
Product Name Single-Range Time Delay Relay MCRM Time Delay
Time Range Single Time Range
Mounting Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8184575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
100-125V DC Tube Base Dial Timing Relay - 700-HRQN2HZ11 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details