The TR-5 series is a non-programmable time delay relay with a 10A DPDT output contact rating, available in 120V AC/DC, 12V DC, 24V AC/DC, and 240V AC input voltage options. It uses industry-standard 8-pin or 11-pin octal sockets depending on the functional variant and offers onboard adjustable or fixed time delays ranging from 0.05 seconds to 2 hours. The TR-51622 model is an off-delay relay with a timing range of 1.8-180 seconds for the -10 code variant, and it is designed for control switch trigger applications.
TIME DELAY RELAY, DPDT, 180S, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4091 |
| Product Name | Time Delay Relay, Dpdt, 180S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |