The TR-5 Series is a family of non-programmable time delay relays with 10A DPDT output contacts and 8-pin or 11-pin octal sockets, depending on the timing function. The TR-51522 variant is a Single Shot relay with control switch trigger, available for 12V DC input, and uses an 11-pin octal socket. Time delays are onboard adjustable from 0.05 seconds to 2 hours or fixed via suffix notation (e.g., F5S for 5 seconds). Remote adjustable time delay is not supported on this model. The relay operates with 50/60 Hz input and complies with the timing ranges and socket specifications defined for the series.
TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:30VDC; Time Min:3s; Time Max:300s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3918 |
| Product Name | Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |