The TR-5 series is a non-programmable time delay relay with 10A DPDT output contacts, available in 8-pin or 11-pin octal sockets depending on the timing function. The TR-51522 variant is a single shot relay with a control switch trigger, operating on 240V AC, and supports onboard adjustable time delays. The -08 suffix specifies a timing range of 0.6 to 60 seconds. Remote adjustable time delay is not available for this function. It uses industry-standard octal sockets and is designed for plug-in mounting.
TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.6s; Time Max:60s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3915 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |