The TR-5 Series is a non-programmable time delay relay with 10A DPDT output contacts, designed for use with 120V AC/DC, 12V DC, 24V AC/DC, or 240V AC input voltages. It uses an 8-pin octal socket and offers onboard adjustable time delays from 0.05 to 5 seconds, selectable via a two-digit code. The TR-51522-04 variant is a Single Shot function with a power trigger and a time delay range of 0.05 to 5 seconds. Itfeatures a fixed timing range for this code and is compatible with standard 8-pin octal sockets. Remote adjustable delay options are not available for this function.
TIME DELAY RELAY, DPDT, 5S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.05s; Time Max:5s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3912 |
| Product Name | Time Delay Relay, Dpdt, 5S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |