Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Macromatic Controls TR-50528-22

Description
TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1min; Time Max:10min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1min; Time Max:10min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Macromatic Controls - 28B3623 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Macromatic Controls
28B3623
Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Macromatic Controls 28B3623
TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1min; Time Max:10min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1min; Time Max:10min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B3623
Product Name Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393204-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details