The TR-50522-15 is a non-programmable time delay relay from the TR-5 Series, designed for interval timing with a 240V AC input. It features a 10A DPDT output contact, uses an 8-pin octal socket, and incorporates an onboard adjustable time delay configured to the 0.3-30 minute range. The relay supports fixed or adjustable delays from 0.05 seconds to 2 hours via a two-digit code, with the -15 suffix indicating a 0.3-30 minute delay setting. It is intended for use with standard 8-pin octal sockets and is not equipped for remote adjustment.
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3min; Time Max:30min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3571 |
| Product Name | Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |