The TR-5 series is a family of non-programmable time delay relays featuring 10A DPDT output contacts and available in 8-pin or 11-pin octal socket configurations. The TR-50522 variant is an interval timer with onboard adjustable time delays ranging from 0.05 seconds to 2 hours, selectable via a two-digit code. For TR-50522, the input voltage options include 240V AC, and it uses an 8-pin octal socket. Remote adjustable time delay is not available for this function. The series is designed for industrial timing applications with no programmable functions.
TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:30VDC; Time Min:3s; Time Max:300s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3568 |
| Product Name | Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |