The TR-50228-04 is a non-programmable time delay relay in the TR-5 Series, designed for on-delay applications with a 24V AC/DC input. It features a 10A DPDT output contact, uses an industry-standard 8-pin octal socket, and offers an onboard adjustable time delay ranging from 0.05 to 5 seconds as designated by code 04. The relay is suited for applications requiring precise, non-programmable timing control with no remote adjustment capability.
TIME DELAY RELAY, DPDT, 5S, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.05s; Time Max:5s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3519 |
| Product Name | Time Delay Relay, Dpdt, 5S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |