The TR-5 series is a non-programmable time delay relay with 10A DPDT output contacts, designed for use with 240V AC input voltage. It uses an 8-pin octal socket and offers onboard adjustable or fixed time delays ranging from 0.05 seconds to 2 hours, with the TR-50221 variant configured for on-delay operation. Time delay settings are selected via a two-digit code, and the series supports both onboard and remote adjustable delays for most models, though remote adjustment is not available on TR-506 types.
TIME DELAY RELAY, DPDT, 300S, 240VAC; Contact Voltage VDC:30VDC; Time Min:3s; Time Max:300s; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B3468 |
| Product Name | Time Delay Relay, Dpdt, 300S, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |