The THL-8024U-41 is an on-delay time delay relay with a timing range of 1 to 1,023 seconds, operating on 24 to 240 V AC or 12 to 48 V DC. It features a solid-state normally open output rated for 1 A continuous and 10 A inrush at 65°C, with a maximum voltage drop of 3 V at 1 A and a leakage current under 5 mA in the off state. The relay requires a minimum load current of 20 mA and resets in 50 ms. Operating temperature ranges from -40°C to 65°C, and storage temperature ranges from -40°C to 85°C. The device meets a load burden maximum of 1 VA and has a timing accuracy of ±2% of set time or ±50 ms, whichever is greater, under constant conditions. No mounting style or physical dimensions are specified.
TIME DELAY RELAY, 1S-1023S, 240VAC; Relay Mounting:Through Hole; Load Current:1A; Operating Voltage Min:24VAC; Operating Voltage Max:240VAC; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:-; Contact Current:1A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 99Y0513 |
| Product Name | Time Delay Relay, 1S-1023S, 240Vac; Relay Mounting Macromatic Controls |
| Application Type | Latching |