Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Macromatic Controls TD-78122

Description
TIME DELAY RELAY, DPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:50ms; Time Max:999h; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Carry Current:10A RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:50ms; Time Max:999h; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Carry Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Macromatic Controls - 30M2626 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Macromatic Controls
30M2626
Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Macromatic Controls 30M2626
TIME DELAY RELAY, DPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:50ms; Time Max:999h; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Carry Current:10A RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:50ms; Time Max:999h; Product Range:-; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Carry Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 30M2626
Product Name Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details