The Time Delay Relay, SPDT, 15S, 120Vac from Macromatic Controls features a compact design suitable for basic applications. It offers a timing range of 0.5 to 15 seconds and is equipped with SPDT output contacts rated for 5A at 120V AC and 28V DC. The relay operates within a voltage tolerance of +10/-15% of nominal for both AC and DC applications. It utilizes standard 8-pin octal sockets for mounting. The relay has a mechanical life of 10 million operations and a full load life of 100,000 operations. Operating temperature ranges from 0°C to 60°C (32°F to 140°F), with storage temperatures from -40°C to 85°C (-40°F to 185°F). This relay is RoHS compliant, making it suitable for environmentally conscious projects.
TIME DELAY RELAY, SPDT, 15S, 120VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:15s; Product Range:-; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Nom Input Voltage:120VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29M7949 |
| Product Name | Time Delay Relay, Spdt, 15S, 120Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) |
| Throw | Double Throw |