Macromatic Industrial Controls, Inc. Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 208-480V;Vol-Rtg 240/30AC/DC PMPU

Description
The PMPU and PMDU Series provide protection for any 208-480 V three-phase system. The relay is energized and the LED is on when the phase sequence and all voltages are correct. Any one of the five fault conditions will de-energize the relay and provide fault indication with the LED. Features: Universal Voltage: One Unit Works on Any 208-480 V System Adjustable Settings on Undervoltage (80-95% of Nominal), Time Delay on Undervoltage Trip and Start-Up and Phase Unbalance Setting (2-10% with Disable) Choice of Automatic or Manual Reset Standard 8-Pin Plug-In (PMPU) or 45 mm Surface-Mount (PMDU) Multi-Color LED Indicates Both Normal and Actual Fault Condition Compatible with Both Wye and Delta Systems Protects Against: Phase Loss Phase Reversal Phase Unbalance Undervoltage Overvoltage Specifications: SPDT (PMPU); SPDT, SPNC (PMDU) 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.1" (PMPU); 1.8" × 2.7" × 4.7" (PMDU) Temperature: –28° to +55°C
Description
The PMPU and PMDU Series provide protection for any 208-480 V three-phase system. The relay is energized and the LED is on when the phase sequence and all voltages are correct. Any one of the five fault conditions will de-energize the relay and provide fault indication with the LED. Features: Universal Voltage: One Unit Works on Any 208-480 V System Adjustable Settings on Undervoltage (80-95% of Nominal), Time Delay on Undervoltage Trip and Start-Up and Phase Unbalance Setting (2-10% with Disable) Choice of Automatic or Manual Reset Standard 8-Pin Plug-In (PMPU) or 45 mm Surface-Mount (PMDU) Multi-Color LED Indicates Both Normal and Actual Fault Condition Compatible with Both Wye and Delta Systems Protects Against: Phase Loss Phase Reversal Phase Unbalance Undervoltage Overvoltage Specifications: SPDT (PMPU); SPDT, SPNC (PMDU) 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.1" (PMPU); 1.8" × 2.7" × 4.7" (PMDU) Temperature: –28° to +55°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 208-480V;Vol-Rtg 240/30AC/DC - 70175106 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 208-480V;Vol-Rtg 240/30AC/DC
70175106
Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 208-480V;Vol-Rtg 240/30AC/DC 70175106
The PMPU and PMDU Series provide protection for any 208-480 V three-phase system. The relay is energized and the LED is on when the phase sequence and all voltages are correct. Any one of the five fault conditions will de-energize the relay and provide fault indication with the LED. Features: Universal Voltage: One Unit Works on Any 208-480 V System Adjustable Settings on Undervoltage (80-95% of Nominal), Time Delay on Undervoltage Trip and Start-Up and Phase Unbalance Setting (2-10% with Disable) Choice of Automatic or Manual Reset Standard 8-Pin Plug-In (PMPU) or 45 mm Surface-Mount (PMDU) Multi-Color LED Indicates Both Normal and Actual Fault Condition Compatible with Both Wye and Delta Systems Protects Against: Phase Loss Phase Reversal Phase Unbalance Undervoltage Overvoltage Specifications: SPDT (PMPU); SPDT, SPNC (PMDU) 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.1" (PMPU); 1.8" × 2.7" × 4.7" (PMDU) Temperature: –28° to +55°C

The PMPU and PMDU Series provide protection for any 208-480 V three-phase system. The relay is energized and the LED is on when the phase sequence and all voltages are correct. Any one of the five fault conditions will de-energize the relay and provide fault indication with the LED.
Features:

  • Universal Voltage: One Unit Works on Any 208-480 V System
  • Adjustable Settings on Undervoltage (80-95% of Nominal), Time Delay on Undervoltage Trip and Start-Up and Phase Unbalance Setting (2-10% with Disable)
  • Choice of Automatic or Manual Reset
  • Standard 8-Pin Plug-In (PMPU) or 45 mm Surface-Mount (PMDU)
  • Multi-Color LED Indicates Both Normal and Actual Fault Condition
  • Compatible with Both Wye and Delta Systems
    Protects Against:
  • Phase Loss
  • Phase Reversal
  • Phase Unbalance
  • Undervoltage
  • Overvoltage
    Specifications:
  • SPDT (PMPU); SPDT, SPNC (PMDU) 10 A @ 240 VAC/30 VDC
  • Dimensions: 1.7" × 2.4" × 3.1" (PMPU); 1.8" × 2.7" × 4.7" (PMDU)
  • Temperature: –28° to +55°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70175106
Product Name Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 208-480V;Vol-Rtg 240/30AC/DC
Unlock Full Specs
to access all available technical data

Similar Products

PS-7064 64-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
SLC 5/03 32K Controller - 1747-L533 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC
View Details