Macromatic Industrial Controls, Inc. Power Relay, 3Pdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls GR120A3

Description
POWER RELAY, 3PDT, 120VAC, 10A, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In
Description
POWER RELAY, 3PDT, 120VAC, 10A, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 3Pdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls - 83AH7103 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls
83AH7103
Power Relay, 3Pdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls 83AH7103
POWER RELAY, 3PDT, 120VAC, 10A, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

POWER RELAY, 3PDT, 120VAC, 10A, SOCKET; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7103
Product Name Power Relay, 3Pdt, 120Vac, 10A, Socket; Contact Configuration Macromatic Controls
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-8 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Power Relays - 2481816 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 60 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Power Relays - 2326257 - RS Components, Ltd.
Aratas America LLC
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details