Macromatic Industrial Controls, Inc. Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Macromatic Controls GR024D2T

Description
POWER RELAY, DPDT, 24VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In
Description
POWER RELAY, DPDT, 24VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Macromatic Controls - 83AH7098 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Macromatic Controls
83AH7098
Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Macromatic Controls 83AH7098
POWER RELAY, DPDT, 24VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

POWER RELAY, DPDT, 24VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:GR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push In

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7098
Product Name Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Macromatic Controls
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - Z2771-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7217 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details