MACOM RF & MW LNA XL1007-QT-0G0T

Description
The XL1007-QT is a 3.5 to 8.0 GHz low noise amplifier in a lead free 3 mm PQFN-16LD plastic surface mount package. The device is a self-biased, single supply design with 12 dB gain and 2 dB noise figure. This MMIC uses an optical pHEMT process.
Request a Quote
Description
The XL1007-QT is a 3.5 to 8.0 GHz low noise amplifier in a lead free 3 mm PQFN-16LD plastic surface mount package. The device is a self-biased, single supply design with 12 dB gain and 2 dB noise figure. This MMIC uses an optical pHEMT process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - XL1007-QT-0G0T - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
XL1007-QT-0G0T
RF & MW LNA XL1007-QT-0G0T
The XL1007-QT is a 3.5 to 8.0 GHz low noise amplifier in a lead free 3 mm PQFN-16LD plastic surface mount package. The device is a self-biased, single supply design with 12 dB gain and 2 dB noise figure. This MMIC uses an optical pHEMT process.

The XL1007-QT is a 3.5 to 8.0 GHz low noise amplifier in a lead free 3 mm PQFN-16LD plastic surface mount package. The device is a self-biased, single supply design with 12 dB gain and 2 dB noise figure. This MMIC uses an optical pHEMT process.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number XL1007-QT-0G0T
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 3500 to 8000 MHz
Maximum Gain 13.5 dB
Output Power 14.5 dBm
Noise Figure 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1000-18000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-QPA1010TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details