MACOM RF Amplifiers XB1008-QT-0G00

Description
MMIC,BUFFER AMP,PKG, QFN 16L (3X
Description
MMIC,BUFFER AMP,PKG, QFN 16L (3X

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - XB1008-QT-0G00 - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
XB1008-QT-0G00
RF Amplifiers XB1008-QT-0G00
MMIC,BUFFER AMP,PKG, QFN 16L (3X

MMIC,BUFFER AMP,PKG, QFN 16L (3X

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number XB1008-QT-0G00
Product Name RF Amplifiers
Technology VSAT
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L05-QDAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4766-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details