MACOM RF Amplifiers XB1007-QT-0GPT

Description
MMIC,PK,BUF,4-11GHZ, T&R,16L QFN(
Request a Quote Datasheet
Description
MMIC,PK,BUF,4-11GHZ, T&R,16L QFN(
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-XB1007-QT-0GPT-ND - DigiKey
Thief River Falls, MN, United States
MMIC,PK,BUF,4-11GHZ, T&R,16L QFN(

MMIC,PK,BUF,4-11GHZ,T&R,16L QFN(

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
XB1007-QT-0GPT
RF and Wireless - RF Amplifiers XB1007-QT-0GPT
MMIC,PK,BUF,4-11GHZ, T&R,16L QFN(

MMIC,PK,BUF,4-11GHZ,T&R,16L QFN(

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-XB1007-QT-0GPT-ND XB1007-QT-0GPT
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LMDS, VSAT
Frequency Range 4000 to 11000 MHz 4000 to 11000 MHz
Minimum Gain 23 dB ? to 23 dB
Maximum Gain 23 dB 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier LNA ICs - BGB707L7ESD - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 10000 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
2-24 Ghz Distributed Amplifier - ADM-9027CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details