MACOM Balun - TP-103-PIN TP-103-PIN

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 084538-TP-103-PIN Packaging: Bulk Mounting: Surface Mount Frequency Range: 500kHz to 1GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 0.6dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 084538-TP-103-PIN Packaging: Bulk Mounting: Surface Mount Frequency Range: 500kHz to 1GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 0.6dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - TP-103-PIN - 084538-TP-103-PIN - Win Source Electronics
Laguna Hills, CA, United States
Balun - TP-103-PIN
084538-TP-103-PIN
Balun - TP-103-PIN 084538-TP-103-PIN
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 084538-TP-103-PIN Packaging: Bulk Mounting: Surface Mount Frequency Range: 500kHz to 1GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 0.6dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 084538-TP-103-PIN
Packaging: Bulk
Mounting: Surface Mount
Frequency Range: 500kHz to 1GHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Insertion Loss (Max): 0.6dB
Categories: RF/IF and RFID
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 084538-TP-103-PIN
Product Name Balun - TP-103-PIN
Frequency 500000 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details