MACOM Switches - SP3T

Description
At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power and broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low control voltage switches optimized for both narrow band and broadband applications. Our 75 Ohm absorptive switches are designed specifically for demanding CATV, FTTx and DBS Infrastructure and CPE applications.
Description
At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power and broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low control voltage switches optimized for both narrow band and broadband applications. Our 75 Ohm absorptive switches are designed specifically for demanding CATV, FTTx and DBS Infrastructure and CPE applications.

Suppliers

Company
Product
Description
Supplier Links
Switches - SP3T -  - MACOM
Lowell, MA, USA
Switches - SP3T
Switches - SP3T
At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power and broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low control voltage switches optimized for both narrow band and broadband applications. Our 75 Ohm absorptive switches are designed specifically for demanding CATV, FTTx and DBS Infrastructure and CPE applications.

At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power and broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low control voltage switches optimized for both narrow band and broadband applications. Our 75 Ohm absorptive switches are designed specifically for demanding CATV, FTTx and DBS Infrastructure and CPE applications.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Switches
Product Name Switches - SP3T
Package Type Surface Mount (optional feature); Flatpack (optional feature); Plugin (optional feature)
Frequency Range 0.0 to 100000 MHz
Insertion Loss 0.2000 to 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details