MACOM RF Switches SW10-0313

Description
RF Switch IC General Purpose SPDT 50Ohm CR-9
Description
RF Switch IC General Purpose SPDT 50Ohm CR-9

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SW10-0313 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW10-0313
RF Switches SW10-0313
RF Switch IC General Purpose SPDT 50Ohm CR-9

RF Switch IC General Purpose SPDT 50Ohm CR-9

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number SW10-0313
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Frequency Range 3000 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP3T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW3-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS8S-1 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Eight Throw; SP8T, USB Control
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details