MACOM RF Switches - SW-313-PIN SW-313-PIN

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 935733-SW-313-PIN Operating Temperature Range: -55°C ~ 125°C Features: RF Switch IC General Purpose SPDT 50Ohm CR-9 Package: CR-9 Package: Bulk Family Name: SW-313 Categories: RF/IF and RFID Case / Package: CR-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 935733-SW-313-PIN Operating Temperature Range: -55°C ~ 125°C Features: RF Switch IC General Purpose SPDT 50Ohm CR-9 Package: CR-9 Package: Bulk Family Name: SW-313 Categories: RF/IF and RFID Case / Package: CR-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SW-313-PIN - 935733-SW-313-PIN - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SW-313-PIN
935733-SW-313-PIN
RF Switches - SW-313-PIN 935733-SW-313-PIN
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 935733-SW-313-PIN Operating Temperature Range: -55°C ~ 125°C Features: RF Switch IC General Purpose SPDT 50Ohm CR-9 Package: CR-9 Package: Bulk Family Name: SW-313 Categories: RF/IF and RFID Case / Package: CR-9 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 935733-SW-313-PIN
Operating Temperature Range: -55°C ~ 125°C
Features: RF Switch IC General Purpose SPDT 50Ohm CR-9
Package: CR-9
Package: Bulk
Family Name: SW-313
Categories: RF/IF and RFID
Case / Package: CR-9
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 935733-SW-313-PIN
Product Name RF Switches - SW-313-PIN
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details