MACOM RF Switches SW-163-PIN

Description
RF Switch IC General Purpose SP3T 50Ohm DI-1
Description
RF Switch IC General Purpose SP3T 50Ohm DI-1

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SW-163-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-163-PIN
RF Switches SW-163-PIN
RF Switch IC General Purpose SP3T 50Ohm DI-1

RF Switch IC General Purpose SP3T 50Ohm DI-1

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number SW-163-PIN
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-50 GHz), 2 x Reflective SPDT - RC-2SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details