MACOM RF Amplifiers SMA83-1

Description
RF Amplifier IC General Purpose 10MHz ~ 250MHz
Request a Quote
Description
RF Amplifier IC General Purpose 10MHz ~ 250MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMA83-1 RF amplifier from Win Source Electronics is designed for applications requiring amplification in the frequency range of 10 to 250 MHz. It features a two-stage design that provides a typical gain of 35.5 dB, with a voltage-controlled gain adjustable from 29 dB to 39 dB depending on the supply voltage, which can range from 3 to 12 volts. The amplifier operates with a low power drain of 65 mA at 5 volts, making it efficient for various applications. This amplifier is characterized by low voltage standing wave ratio (VSWR) of less than 1.5:1 across its control range, ensuring good impedance matching. It is available in both TO-8 and surface mount packages, with hermetically sealed options for enhanced reliability. The device also includes an active DC biasing network for temperature stability, and it is suitable for use in environments that require MIL-STD-883 screening. Engineers considering this product should note its performance specifications, including a noise figure of 2.5 dB and a maximum input power of +6 dBm. The SMA83-1 is a robust choice for RF amplification needs, particularly in applications where space and power efficiency are critical.

Datasheet Summary
Powered by GS/AI

The SMA83-1 RF amplifier from Win Source Electronics is designed for applications requiring amplification in the frequency range of 10 to 250 MHz. It features a two-stage design that provides a typical gain of 35.5 dB, with a voltage-controlled gain adjustable from 29 dB to 39 dB depending on the supply voltage, which can range from 3 to 12 volts. The amplifier operates with a low power drain of 65 mA at 5 volts, making it efficient for various applications. This amplifier is characterized by low voltage standing wave ratio (VSWR) of less than 1.5:1 across its control range, ensuring good impedance matching. It is available in both TO-8 and surface mount packages, with hermetically sealed options for enhanced reliability. The device also includes an active DC biasing network for temperature stability, and it is suitable for use in environments that require MIL-STD-883 screening. Engineers considering this product should note its performance specifications, including a noise figure of 2.5 dB and a maximum input power of +6 dBm. The SMA83-1 is a robust choice for RF amplification needs, particularly in applications where space and power efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA83-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA83-1-ND
RF Amplifiers 1465-SMA83-1-ND
RF Amplifier IC General Purpose 10MHz ~ 250MHz

RF Amplifier IC General Purpose 10MHz ~ 250MHz

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SMA83-1
934111-SMA83-1
RF Amplifiers - SMA83-1 934111-SMA83-1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 934111-SMA83-1 Series: SMA83-1 Features: RF Amplifier IC General Purpose 10MHz ~ 250MHz Package: Tray Package: 4-SMD Module Family Name: SMA83 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 934111-SMA83-1
Series: SMA83-1
Features: RF Amplifier IC General Purpose 10MHz ~ 250MHz
Package: Tray
Package: 4-SMD Module
Family Name: SMA83
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA83-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA83-1
RF and Wireless - RF Amplifiers SMA83-1
IC RF AMP GPS 10MHZ-250MHZ SMD

IC RF AMP GPS 10MHZ-250MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA83-1-ND 934111-SMA83-1 SMA83-1
Product Name RF Amplifiers RF Amplifiers - SMA83-1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 10 to 250 MHz 10 to 250 MHz
Minimum Gain 35.5 dB ? to 35.5 dB
Maximum Gain 35.5 dB 35.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0524-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 24250 to 26500 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Low Noise Amplifier Systems - NLAS-6000-40000-45-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details