MACOM RF & MW Power Amplifier PTMC210204MD-V1-R5

Description
The PTMC210204MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 MHz to 2200 MHz, and dual independent outputs with 10 W of output power each. It is available in an 14-lead plastic overmold package with gull wing leads.
Request a Quote
Description
The PTMC210204MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 MHz to 2200 MHz, and dual independent outputs with 10 W of output power each. It is available in an 14-lead plastic overmold package with gull wing leads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - PTMC210204MD-V1-R5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
PTMC210204MD-V1-R5
RF & MW Power Amplifier PTMC210204MD-V1-R5
The PTMC210204MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 MHz to 2200 MHz, and dual independent outputs with 10 W of output power each. It is available in an 14-lead plastic overmold package with gull wing leads.

The PTMC210204MD is a wideband, two-stage, LDMOS integrated power amplifier. It incorporates internal matching for operation from 1805 MHz to 2200 MHz, and dual independent outputs with 10 W of output power each. It is available in an 14-lead plastic overmold package with gull wing leads.

Supplier's Site
RF and Wireless - RF Amplifiers PTMC210204MD-V1-R5
IC AMP 1.805-2.2GHZ HB1DSO14-1

IC AMP 1.805-2.2GHZ HB1DSO14-1

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number PTMC210204MD-V1-R5 PTMC210204MD-V1-R5
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 1805 to 2200 MHz 1805 to 2200 MHz
Maximum Gain 30.5 dB 30.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-2000-18000-34-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 34 dB
View Details
RF Amplifiers - SE2425U-R - 894121-SE2425U-R - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (3x3)
View Details
3 suppliers