MACOM RF Amplifiers PA511

Description
RF Amplifier IC General Purpose 5MHz ~ 600MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 600MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-PA511-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-PA511-ND
RF Amplifiers 1465-PA511-ND
RF Amplifier IC General Purpose 5MHz ~ 600MHz TO-8

RF Amplifier IC General Purpose 5MHz ~ 600MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PA511 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PA511
RF and Wireless - RF Amplifiers PA511
IC RF AMP GPS 5MHZ-600MHZ TO8

IC RF AMP GPS 5MHZ-600MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-PA511-ND PA511
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 600 MHz 5 to 600 MHz
Minimum Gain 12.7 dB ? to 12.7 dB
Maximum Gain 12.7 dB 12.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package - MAR-4+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 MHz
View Details
3 suppliers
APM-7099PA, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099PA - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details