MACOM Optical Modulator Drivers – Line Side

Description
MACOM has a large portfolio of optical drivers for applications covering distances of hundreds of meters up to thousands of kilometers at data rates from 1 Gbps up to 100 Gbps and beyond. This includes drivers for high performance Mach-Zehnder modulators, externally modulated lasers (EML) and directly modulated lasers (DML). Developed using Gallium Arsenide, Indium Phosphide and Silicon Germanium technologies, these drivers offer solutions for every application from FTTx and short range pluggable transceivers to ultra-long-haul transponders for submarine applications. Drivers for current generation systems typically operate in a limiting mode while next generation high speed systems using higher order modulation schemes use linear drivers. MACOM’s drivers are available in a range of packaging solutions including GPPO modules, surface mount package, and as bare die for integration in a TOSA. Single, dual and quad channel models are also available. All of MACOMs drivers focus on achieving maximum signal integrity with the minimum power dissipation in the smallest form factor.
Description
MACOM has a large portfolio of optical drivers for applications covering distances of hundreds of meters up to thousands of kilometers at data rates from 1 Gbps up to 100 Gbps and beyond. This includes drivers for high performance Mach-Zehnder modulators, externally modulated lasers (EML) and directly modulated lasers (DML). Developed using Gallium Arsenide, Indium Phosphide and Silicon Germanium technologies, these drivers offer solutions for every application from FTTx and short range pluggable transceivers to ultra-long-haul transponders for submarine applications. Drivers for current generation systems typically operate in a limiting mode while next generation high speed systems using higher order modulation schemes use linear drivers. MACOM’s drivers are available in a range of packaging solutions including GPPO modules, surface mount package, and as bare die for integration in a TOSA. Single, dual and quad channel models are also available. All of MACOMs drivers focus on achieving maximum signal integrity with the minimum power dissipation in the smallest form factor.

Suppliers

Company
Product
Description
Supplier Links
Optical Modulator Drivers – Line Side -  - MACOM
Lowell, MA, USA
Optical Modulator Drivers – Line Side
Optical Modulator Drivers – Line Side
MACOM has a large portfolio of optical drivers for applications covering distances of hundreds of meters up to thousands of kilometers at data rates from 1 Gbps up to 100 Gbps and beyond. This includes drivers for high performance Mach-Zehnder modulators, externally modulated lasers (EML) and directly modulated lasers (DML). Developed using Gallium Arsenide, Indium Phosphide and Silicon Germanium technologies, these drivers offer solutions for every application from FTTx and short range pluggable transceivers to ultra-long-haul transponders for submarine applications. Drivers for current generation systems typically operate in a limiting mode while next generation high speed systems using higher order modulation schemes use linear drivers. MACOM’s drivers are available in a range of packaging solutions including GPPO modules, surface mount package, and as bare die for integration in a TOSA. Single, dual and quad channel models are also available. All of MACOMs drivers focus on achieving maximum signal integrity with the minimum power dissipation in the smallest form factor.

MACOM has a large portfolio of optical drivers for applications covering distances of hundreds of meters up to thousands of kilometers at data rates from 1 Gbps up to 100 Gbps and beyond. This includes drivers for high performance Mach-Zehnder modulators, externally modulated lasers (EML) and directly modulated lasers (DML). Developed using Gallium Arsenide, Indium Phosphide and Silicon Germanium technologies, these drivers offer solutions for every application from FTTx and short range pluggable transceivers to ultra-long-haul transponders for submarine applications. Drivers for current generation systems typically operate in a limiting mode while next generation high speed systems using higher order modulation schemes use linear drivers. MACOM’s drivers are available in a range of packaging solutions including GPPO modules, surface mount package, and as bare die for integration in a TOSA. Single, dual and quad channel models are also available. All of MACOMs drivers focus on achieving maximum signal integrity with the minimum power dissipation in the smallest form factor.

Supplier's Site

Technical Specifications

  MACOM
Product Category IC Interfaces
Product Name Optical Modulator Drivers – Line Side
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 704-2014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers