RF Mixer IC General Purpose Down Converter 2GHz ~ 18GHz
MIXER,MICROWAVE Product overview: MY88HC from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MY88HC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Mixer IC General Purpose Down Converter 2GHz ~ 18GHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-MY88HC-ND | 861-MY88HC | MY88HC | MY88HC | MY88HC |
| Product Name | RF Mixers | Rf Mixer | RF Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Module, SMA Connectors | Tray | Connectorized; SMA Connectorized | Module, SMA Connectors | |
| RF | 2000 to 18000 MHz | 2000 to 18000 MHz | 2000 to 18000 MHz | 2000 MHz | 2000 to 18000 MHz |
| Mixer Type | General Purpose | ||||
| LO Power | 21 | ||||
| Intercept Point (IP3) | 26 dBm |