RF Mixer IC General Purpose Down Converter 4.5GHz ~ 9.5GHz
MIXER,MICROWAVE Product overview: MY76 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MY76 can be used for catalog matching and distributor lookup.
The MY76 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. The use of high temperature solder and welded assembly processes used internally makes it ideal for use in manual, semi-automated assembly.
RF Mixer IC General Purpose Down Converter 4.5GHz ~ 9.5GHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-MY76-ND | 861-MY76 | MY76 | MY76 | MY76 |
| Product Name | RF Mixers | Rf Mixer | RF Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Module | Tray | Versapac | Module | |
| RF | 4500 to 9500 MHz | 4500 to 9500 MHz | 4500 to 9500 MHz | 4500 MHz | 4500 to 9500 MHz |
| Mixer Type | General Purpose | ||||
| LO Power | +10 dBm | ||||
| Intercept Point (IP3) | 13 dBm |