RF Switch IC General Purpose SP2T 50Ohm CS206
IC RF SWITCH SP2T 6GHZ CS206
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | MSW2062-206-W | MSW2062-206-W |
| Product Name | RF Switches | RF and Wireless - RF Switches |
| Package Type | Surface Mount | |
| Operating Temperature | -65 to 125 C (-85 to 257 F) | |
| Frequency Range | 2000 to 6000 MHz | 2000 to 6000 MHz |
| Insertion Loss | 0.7000 dB | 0.7000 dB |