MACOM RF Switches MSW2060-206-W

Description
RF Switch IC General Purpose SPDT 50Ohm CS206
Description
RF Switch IC General Purpose SPDT 50Ohm CS206

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MSW2060-206-W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2060-206-W
RF Switches MSW2060-206-W
RF Switch IC General Purpose SPDT 50Ohm CS206

RF Switch IC General Purpose SPDT 50Ohm CS206

Buy Now
RF and Wireless - RF Switches - MSW2060-206-W - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
MSW2060-206-W
RF and Wireless - RF Switches MSW2060-206-W
IC RF SWITCH SPDT 1.2GHZ CS206

IC RF SWITCH SPDT 1.2GHZ CS206

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number MSW2060-206-W MSW2060-206-W
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -65 to 125 C (-85 to 257 F)
Frequency Range 20 to 1200 MHz 20 to 1200 MHz
Insertion Loss 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS27 - kTB Solutions
Specs
Connector 7/16
Frequency Range 0.0 to 4000 MHz
Type Single Pole Double Throw; SPDT
View Details
GaAs SP4T Absorptive Switch 20 MHz–2.5 GHz - SKY13296-340LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 20 to 2500 MHz
Isolation 26 to 40 dB
View Details
3 suppliers
RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details