MACOM RF Switches MSW2050-205

Description
RF Switch IC General Purpose SPDT 50Ohm CS204
Description
RF Switch IC General Purpose SPDT 50Ohm CS204

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MSW2050-205 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2050-205
RF Switches MSW2050-205
RF Switch IC General Purpose SPDT 50Ohm CS204

RF Switch IC General Purpose SPDT 50Ohm CS204

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MSW2050-205
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency Range 50 to 1000 MHz
Insertion Loss 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Si83401BAA-IF Isolated Smart Switch - Si83401BAA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Output Channels 1
View Details
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Waveguide Coaxial Switches - NWCSD-51-S - kTB Solutions
Specs
Frequency Range 0.0 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details