MACOM RF Switches MSW2041-204

Description
RF Switch IC ISM SPDT 50Ohm CS204
Request a Quote Datasheet
Description
RF Switch IC ISM SPDT 50Ohm CS204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MSW2041-204-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC ISM SPDT 50Ohm CS204

RF Switch IC ISM SPDT 50Ohm CS204

Buy Now Datasheet
RF and Microwave Switch - MSW2041-204 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MSW2041-204
RF and Microwave Switch MSW2041-204
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - MSW2041-204 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2041-204
RF Switches MSW2041-204
RF Switch IC ISM SPDT 50Ohm CS204

RF Switch IC ISM SPDT 50Ohm CS204

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-MSW2041-204-ND MSW2041-204 MSW2041-204
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 5-SMD Module Surface Mount Surface Mount
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Frequency Range 400 to 4000 MHz 400 to 4000 MHz 400 to 4000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA - RCM-2SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 2312-QPC7512TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
RF Coaxial Switches - NMS2KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details