MACOM RF Switches MSW2041-204-T

Description
RF Switch IC ISM SP2T 50Ohm CS204
Description
RF Switch IC ISM SP2T 50Ohm CS204

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MSW2041-204-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2041-204-T
RF Switches MSW2041-204-T
RF Switch IC ISM SP2T 50Ohm CS204

RF Switch IC ISM SP2T 50Ohm CS204

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
MSW2041-204-T
RF and Wireless - RF Switches MSW2041-204-T
IC RF SWITCH SP2T 4GHZ CS204

IC RF SWITCH SP2T 4GHZ CS204

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number MSW2041-204-T MSW2041-204-T
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -65 to 125 C (-85 to 257 F)
Frequency Range 400 to 4000 MHz 400 to 4000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω - PAS-1+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details