MACOM RF and Wireless - RF Switches MSW2041-204-R

Description
IC RF SWITCH SP2T 4GHZ CS204
Description
IC RF SWITCH SP2T 4GHZ CS204

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
MSW2041-204-R
RF and Wireless - RF Switches MSW2041-204-R
IC RF SWITCH SP2T 4GHZ CS204

IC RF SWITCH SP2T 4GHZ CS204

Supplier's Site
RF Switches - MSW2041-204-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2041-204-R
RF Switches MSW2041-204-R
RF Switch IC ISM SP2T 50Ohm CS204

RF Switch IC ISM SP2T 50Ohm CS204

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number MSW2041-204-R MSW2041-204-R
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 400 to 4000 MHz 400 to 4000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Isolation 33 dB 33 dB
Voltage 5 to 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3BR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Waveguide Switches - NWSD-18 - kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details